The JWT75-522/A is a 75W triple-output industrial power supply with a universal input range of 85-265VAC or 120-330VDC, power factor correction compliant with EN61000-3-2, and efficiency of 72%. It provides fixed outputs of +5V (0.8-8A), +12V (0-4A), and -12V (0-0.5A), with output voltage accuracy of ±5% on V2 and V3 and a maximum ripple and noise of 150mV. The unit is enclosed with screw terminals and a cover, measures 42 × 92 × 188 mm, weighs 600 g, and operates from -10°C to +65°C with derating above 50°C. It meets IEC/UL/CSA/EN62368-1
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JWT 75-522/A |
| Product Name | 75W - 100W Triple output industrial power supplies |
| Type | DC Power Supply |
| Operating Temperature | 65 C (149 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |
| DC Output Voltage | 5.0 to 12.0 volts |