TDK-Lambda Americas Inc. AC DC Converters JWS600-48

Description
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-JWS600-48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-JWS600-48-ND
AC DC Converters 285-JWS600-48-ND
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply - 40096410 - Radwell International
Willingboro, NJ, United States
Power Supply
40096410
Power Supply 40096410
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, NO. OF OUTPUTS:1, OUTPUT VOLTAGE:48VDC, OUTPUT CURRENT:13A, POWER RATING:624WATTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, NO. OF OUTPUTS:1, OUTPUT VOLTAGE:48VDC, OUTPUT CURRENT:13A, POWER RATING:624WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 48 V; 13 A (Max.); 85-265VAC/120-330 VDC; 288 mV; 192 mV; 63 Hz - 70177785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 13 A (Max.); 85-265VAC/120-330 VDC; 288 mV; 192 mV; 63 Hz
70177785
Power Supply; 48 V; 13 A (Max.); 85-265VAC/120-330 VDC; 288 mV; 192 mV; 63 Hz 70177785
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-JWS600-48-ND 40096410 70177785
Product Name AC DC Converters Power Supply Power Supply; 48 V; 13 A (Max.); 85-265VAC/120-330 VDC; 288 mV; 192 mV; 63 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227052 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details