TDK-Lambda Americas Inc., High Power Division AC DC Converters JWS600-28

Description
Enclosed AC DC Converters 1 Output 28V 23A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 28V 23A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-JWS600-28-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-JWS600-28-ND
AC DC Converters 285-JWS600-28-ND
Enclosed AC DC Converters 1 Output 28V 23A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 28V 23A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply - 40118700 - Radwell International
Willingboro, NJ, United States
Power Supply
40118700
Power Supply 40118700
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, OPEN FRAME, 1 O/P, 644 W, 23 A, 28 V, POWER SUPPLY, ADJUSTABLE OUTPUT, 85 TO 265 VAC FIXED INPUT, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, OPEN FRAME, 1 O/P, 644 W, 23 A, 28 V, POWER SUPPLY, ADJUSTABLE OUTPUT, 85 TO 265 VAC FIXED INPUT, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 28 V; 23 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz - 70176918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 28 V; 23 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz
70176918
Power Supply; 28 V; 23 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz 70176918
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-JWS600-28-ND 40118700 70176918
Product Name AC DC Converters Power Supply Power Supply; 28 V; 23 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz
Type AC/DC Converter; 1
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 65 C (14 to 149 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details