TDK-Lambda Americas Inc. AC Power Supply JWS300-24

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC, 14 AMP, INPUT: 100-240 VAC 50/60 HZ, OUTPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC, 14 AMP, INPUT: 100-240 VAC 50/60 HZ, OUTPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
AC Power Supply - 40096357 - Radwell International
Willingboro, NJ, United States
AC Power Supply
40096357
AC Power Supply 40096357
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC, 14 AMP, INPUT: 100-240 VAC 50/60 HZ, OUTPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC, 14 AMP, INPUT: 100-240 VAC 50/60 HZ, OUTPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
AC Power Supply -  - Radwell International
Willingboro, NJ, United States
AC Power Supply
AC Power Supply
LAMBDA Power Supplies JWS300-24

LAMBDA Power Supplies JWS300-24

Supplier's Site
Power Supply; 24 V; 14 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz - 70177787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 14 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz
70177787
Power Supply; 24 V; 14 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz 70177787
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 40096357 70177787
Product Name AC Power Supply AC Power Supply Power Supply; 24 V; 14 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz
Type AC Power Source AC Power Source
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details