TDK-Lambda Americas Inc. AC DC Converters JWS100-28/A

Description
Enclosed AC DC Converters 1 Output 28V 3.6A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 28V 3.6A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-JWS100-28/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-JWS100-28/A-ND
AC DC Converters 285-JWS100-28/A-ND
Enclosed AC DC Converters 1 Output 28V 3.6A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 28V 3.6A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 28 V; 3.6 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz - 70176915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 28 V; 3.6 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz
70176915
Power Supply; 28 V; 3.6 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz 70176915
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-JWS100-28/A-ND 70176915
Product Name AC DC Converters Power Supply; 28 V; 3.6 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz
Type AC/DC Converter; 1
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 303S-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-18024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 7.5 amps
View Details
2 suppliers