TDK InvenSense, Inc. Gyroscope, Mems, Triple Axis, Qfn-24; Mems Sensor Output Tdk Invensense ITG-3200

Description
GYROSCOPE, MEMS, TRIPLE AXIS, QFN-24; MEMS Sensor Output:Digital; Measurement Axis:Pitch, Roll, Yaw; Full Scale Rate Range:± 2000°/s; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, MEMS, TRIPLE AXIS, QFN-24; MEMS Sensor Output:Digital; Measurement Axis:Pitch, Roll, Yaw; Full Scale Rate Range:± 2000°/s; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, Mems, Triple Axis, Qfn-24; Mems Sensor Output Tdk Invensense - 37T8091 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, Mems, Triple Axis, Qfn-24; Mems Sensor Output Tdk Invensense
37T8091
Gyroscope, Mems, Triple Axis, Qfn-24; Mems Sensor Output Tdk Invensense 37T8091
GYROSCOPE, MEMS, TRIPLE AXIS, QFN-24; MEMS Sensor Output:Digital; Measurement Axis:Pitch, Roll, Yaw; Full Scale Rate Range:± 2000°/s; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

GYROSCOPE, MEMS, TRIPLE AXIS, QFN-24; MEMS Sensor Output:Digital; Measurement Axis:Pitch, Roll, Yaw; Full Scale Rate Range:± 2000°/s; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 37T8091
Product Name Gyroscope, Mems, Triple Axis, Qfn-24; Mems Sensor Output Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGT - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details