TDK-Lambda Americas Inc. DC DC Converters ISA48025A033V-001-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISA48025A033V-001-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISA48025A033V-001-R-ND
DC DC Converters ISA48025A033V-001-R-ND
Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 25A; Power Supply Approvals Tdk-Lambda - 51M2940 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 25A; Power Supply Approvals Tdk-Lambda
51M2940
Dc-Dc Converter, 3.3V, 25A; Power Supply Approvals Tdk-Lambda 51M2940
DC-DC CONVERTER, 3.3V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISA48025A033V-001-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISA48025A033V-001-R
Power Supplies - Board Mount - DC DC Converters ISA48025A033V-001-R
DC DC CONVERTER 3.3V 83W

DC DC CONVERTER 3.3V 83W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISA48025A033V-001-R-ND 51M2940 ISA48025A033V-001-R
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 25A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details