The iQL48060A033V-009-R is an isolated DC-DC quarter brick converter designed for telecom, datacom, and industrial applications, delivering up to 198W with a 3.3V output from a 36-75V input. It features a 57.91 x 36.83 x ≤13.21 mm open-frame or baseplate package, 91.0% efficiency, remote sense capability, and a switching frequency of 130 kHz. Output voltage is adjustable from 2.64 to 3.63V, with a tolerance of ±1.5%. It includes hiccup-mode overcurrent protection, automatic over-temperature recovery, and conforms to IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. The device supports conduction, convection, or forced-air cooling with an operating temperature range of -40°C to 125°C and 1500Vdc isolation. Weight is 55g for open-frame and 70g for baseplate versions.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iQL48060A033V-009-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1/4 brick size Through hole mounting 1500VDC basic isolation |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |