TDK-Lambda Americas Inc. DC DC Converters IQL48060A033V-003-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IQL48060A033V-003-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IQL48060A033V-003-R-ND
DC DC Converters IQL48060A033V-003-R-ND
Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IQL48060A033V-003-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQL48060A033V-003-R
Power Supplies - Board Mount - DC DC Converters IQL48060A033V-003-R
DC DC CONVERTER 3.3V 198W

DC DC CONVERTER 3.3V 198W

Supplier's Site
Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda - 47Y9937 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda
47Y9937
Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda 47Y9937
DC-DC CONVERTER, 1 O/P, 3.3V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQL48060A033V-003-R-ND IQL48060A033V-003-R 47Y9937
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 60 amps 60 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - iAH12040A007V-006-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-844 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers