TDK-Lambda Americas Inc. Dc-Dc Converter, 1 O/p, 2.5V, 60A; Output Power Max Tdk-Lambda IQL48060A025V-0B3-R

Description
DC-DC CONVERTER, 1 O/P, 2.5V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 2.5V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 2.5V, 60A; Output Power Max Tdk-Lambda - 47Y9934 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2.5V, 60A; Output Power Max Tdk-Lambda
47Y9934
Dc-Dc Converter, 1 O/p, 2.5V, 60A; Output Power Max Tdk-Lambda 47Y9934
DC-DC CONVERTER, 1 O/P, 2.5V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2.5V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47Y9934
Product Name Dc-Dc Converter, 1 O/p, 2.5V, 60A; Output Power Max Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227598 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details