TDK-Lambda Americas Inc. Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda IQL48045A050V-0B3-R

Description
DC-DC CONVERTER, 1 O/P, 5V, 45A; Output Power Max:225W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 5V, 45A; Output Power Max:225W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda - 47Y9929 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda
47Y9929
Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda 47Y9929
DC-DC CONVERTER, 1 O/P, 5V, 45A; Output Power Max:225W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 45A; Output Power Max:225W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47Y9929
Product Name Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-320-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details