TDK-Lambda Americas Inc. 72-308W Quarter Brick DC-DC converters IQL48045A050V-009-R

Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72-308W Quarter Brick DC-DC converters - IQL48045A050V-009-R - TDK-Lambda Europe GmbH
Achern, Germany
72-308W Quarter Brick DC-DC converters
IQL48045A050V-009-R
72-308W Quarter Brick DC-DC converters IQL48045A050V-009-R
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio

The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models.

Features

  • Standard Quarter Brick Footprint
  • 36-75VDC Input
  • 2.5 to 28V Nominal Outputs
  • Through Hole Mounting
  • 1500VDC Basic Isolation
  • Baseplate cooling

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda - 47Y9932 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda
47Y9932
Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda 47Y9932
DC-DC CONVERTER, 1 O/P, 5V, 45A; Output Power Max:225W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 45A; Output Power Max:225W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IQL48045A050V-009-R 47Y9932
Product Name 72-308W Quarter Brick DC-DC converters Dc-Dc Converter, 1 O/p, 5V, 45A; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Current 45 amps 45 amps
DC Output Power 225 watts 225 watts
Unlock Full Specs
to access all available technical data