TDK-Lambda Americas Inc. 72-308W Quarter Brick DC-DC converters IQL48025A120V-0B9-R

Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72-308W Quarter Brick DC-DC converters - IQL48025A120V-0B9-R - TDK-Lambda Europe GmbH
Achern, Germany
72-308W Quarter Brick DC-DC converters
IQL48025A120V-0B9-R
72-308W Quarter Brick DC-DC converters IQL48025A120V-0B9-R
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio

The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models.

Features

  • Standard Quarter Brick Footprint
  • 36-75VDC Input
  • 2.5 to 28V Nominal Outputs
  • Through Hole Mounting
  • 1500VDC Basic Isolation
  • Baseplate cooling

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 12V, 25A; Output Power Max Tdk-Lambda - 41R6063 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 25A; Output Power Max Tdk-Lambda
41R6063
Dc-Dc Converter, 1 O/p, 12V, 25A; Output Power Max Tdk-Lambda 41R6063
DC-DC CONVERTER, 1 O/P, 12V, 25A; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 25A; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IQL48025A120V-0B9-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQL48025A120V-0B9-R
Power Supplies - Board Mount - DC DC Converters IQL48025A120V-0B9-R
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQL48025A120V-0B9-R 41R6063 IQL48025A120V-0B9-R
Product Name 72-308W Quarter Brick DC-DC converters Dc-Dc Converter, 1 O/p, 12V, 25A; Output Power Max Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 118 C (-40 to 244 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 25 amps 25 amps
DC Output Power 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details