The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
TDK-Lambda Americas Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | iQK4N090A112V-1U9-R |
Product Name | DC-DC Converters |
Type | DC-DC Converter |
Technology | Switching Power Supply |
Form Factor | Board Mount |
Features | 1/4 brick size Baseplate construction 97% Efficiency |
Operating Temperature | -40 to 119 C (-40 to 246 F) |