TDK-Lambda Americas Inc. High Voltage Power Supplies 203S-5kV-NEG-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203S-5kV-NEG-3P400 is a high-voltage, water-cooled capacitor charging and DC power supply rated for 5kV negative polarity output, designed for continuous DC operation at 30kW average power with a 400VAC 3-phase input. It features passive PFC (pf = 0.9), better than 85% efficiency, and a compact 7U rack mount form factor measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). Operation is controlled via a rear 25-pin D-sub remote interface with 0-10V programming, and includes local stand-by controls with status indicators. Cooling requires 2 US GPM (7.6 L/min) water flow with inlet temperatures between 15°C and 35°C. The unit provides ±0.2% per hour stability, ±2% pulse-to-pulse repeatability up to 100Hz, and protections against arcs, overloads, overvoltage, and overtemperature. All models store less than 0.3J of residual energy.

Datasheet Summary
Powered by GS/AI

The 203S-5kV-NEG-3P400 is a high-voltage, water-cooled capacitor charging and DC power supply rated for 5kV negative polarity output, designed for continuous DC operation at 30kW average power with a 400VAC 3-phase input. It features passive PFC (pf = 0.9), better than 85% efficiency, and a compact 7U rack mount form factor measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). Operation is controlled via a rear 25-pin D-sub remote interface with 0-10V programming, and includes local stand-by controls with status indicators. Cooling requires 2 US GPM (7.6 L/min) water flow with inlet temperatures between 15°C and 35°C. The unit provides ±0.2% per hour stability, ±2% pulse-to-pulse repeatability up to 100Hz, and protections against arcs, overloads, overvoltage, and overtemperature. All models store less than 0.3J of residual energy.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203S-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203S-5kV-NEG-3P400
High Voltage Power Supplies 203S-5kV-NEG-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203S-5kV-NEG-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802S-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details