The iQG48025A120V-101-R is an isolated DC-DC quarter brick converter with a 36 to 75 Vdc input range and a 12 Vdc output rated at 25 A and 300 W. It features an open-frame or baseplate construction for conduction cooling, a fixed switching frequency of 110 kHz, and efficiency up to 95.2%. The unit supports monotonic start-up into a pre-biased output, includes overcurrent, overvoltage, and overtemperature protection, and operates from -40°C to 125°C. Dimensions are 57.91 mm × 36.83 mm × 12.95 mm with a baseplate, and it meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. It includes a droop mode option for parallel operation. It comes with a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Designed for power hungry ATCA and Test & Measurement applications in demanding thermal environments, the iQG quarter brick converters feature an efficiency level of 94.5% and an output voltage of 9.6V or 12V for driving point of load converters. The series provides exceptionally high true useable power and can deliver more current at high ambient temperatures than other competing converters. A baseplate for conduction cooling or use with a heatsink is available to further enhance the output power..
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | iQG48025A120V-101-R | iQG48025A120V-101-R |
| Product Name | DC-DC Converters | 300-504W Quarter Brick DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | 1/4 brick size Through hole mounting 1500VDC basic isolation | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |