The CCG1R5-12-15DF is a 1.5W isolated DC-DC converter from the CCG1R5-10 series, operating from a 4.5 to 18V input with ±15V dual output, capable of delivering 0.05A per rail. It features 1,500Vdc input-to-output isolation, supports through-hole mounting, and is rated for operation across an ambient temperature range of -40 to +100°C. The converter achieves 78% efficiency at nominal input and has a line/load regulation of 60/150mV. The device does not require silicone potting and is certified to IEC62368-1.
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
DC-DC CONVERTER, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CCG1R5-12-15DF | 30AK8110 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 | RoHS Compliant |