Win Source Part Number: 1016456-INMP621ACEZ-
Category: Audio Products>Microphones
Series: INMP621
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 1,000
Frequency Range: 45 Hz ~ 20 kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 1.6 mA
Direction: Omnidirectional
Sensitivity: -46dB ±2dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.62 V ~ 3.63 V
Port Location: Bottom
Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: TDK InvenSense
Other Names: 1428-1018-6,ADMP621A
Base Product Number: INMP621
45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
MEMS Microphones Wide Dynamic Range Microphone with PDM Digital Output
MIC MEMS DIGITAL PDM OMNI -46DB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microphone Chips | Audio Microphones | Audio Microphones | Audio Microphones |
| Product Number | 1016456-INMP621ACEZ-R7 | 1428-1018-6-ND | INMP621ACEZ-R7 | INMP621ACEZ-R7 |
| Product Name | Audio Products - Microphones | Microphones | MEMS Microphones | Audio Products - Microphones |
| Frequency Response | 45 to 20000 Hz | |||
| Directivity | Omnidirectional | |||
| Thickness / Height | 0.1181 inch (3 mm) | |||
| Sensitivity | 5.01 mV/Pa (34555 mV/psi) |