TDK U.S.A. Corporation Microphones INMP621ACEZ-R0

Description
45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1034-2-ND
Microphones 1428-1034-2-ND
45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads

45Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - 1120719-INMP621ACEZ-R0 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1120719-INMP621ACEZ-R0
Audio Products - Microphones 1120719-INMP621ACEZ-R0
Win Source Part Number: 1120719-INMP621ACEZ- R0 Category: Audio Products>Microphones Series: INMP621 Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,000 Frequency Range: 45 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 1.6 mA Direction: Omnidirectional Sensitivity: -46dB ±2dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.62 V ~ 3.63 V Port Location: Bottom Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Other Names: 1428-1034-1,1428-103 4-2,1428-1034-6 Base Product Number: INMP621

Win Source Part Number: 1120719-INMP621ACEZ-R0
Category: Audio Products>Microphones
Series: INMP621
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 5,000
Frequency Range: 45 Hz ~ 20 kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 1.6 mA
Direction: Omnidirectional
Sensitivity: -46dB ±2dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.62 V ~ 3.63 V
Port Location: Bottom
Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: TDK InvenSense
Other Names: 1428-1034-1,1428-1034-2,1428-1034-6
Base Product Number: INMP621

Buy Now Datasheet
Audio Products - Microphones INMP621ACEZ-R0
MIC MEMS DIGITAL PDM OMNI -46DB

MIC MEMS DIGITAL PDM OMNI -46DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
INMP621ACEZ-R0
MEMS Microphones INMP621ACEZ-R0
MEMS Microphones Wide Dynamic Range Microphone with PDM Digital Output

MEMS Microphones Wide Dynamic Range Microphone with PDM Digital Output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 1428-1034-2-ND 1120719-INMP621ACEZ-R0 INMP621ACEZ-R0 INMP621ACEZ-R0
Product Name Microphones Audio Products - Microphones Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 5.01 mV/Pa (34555 mV/psi)
SN Ratio 65 dB 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details