TDK U.S.A. Corporation Audio Products - Microphones INMP510ACEZ-R7

Description
Win Source Part Number: 1006395-INMP510ACEZ- R7 Category: Audio Products>Microphones Series: INMP510 Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 1,000 Impedance: 350 Ohms Frequency Range: 60 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 250 µA Direction: Omnidirectional Sensitivity: -38dB ±2dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 V ~ 3.63 V Port Location: Bottom Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Other Names: ADMP510ACEZ-RL7TR,AD MP510ACEZ-RL7TR-ND,1 428-1016-6,ADMP510AC EZ-RL7CT,ADMP510ACEZ -RL7DKR-ND,INMP510AC EZ-RL7,ADMP510ACEZ-R L7DKR,ADMP510ACEZ-RL 7,1428-1016-1,ADMP51 0ACEZ-RL7CT-ND,1428- 1016-2 Base Product Number: INMP510 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1006395-INMP510ACEZ- R7 Category: Audio Products>Microphones Series: INMP510 Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 1,000 Impedance: 350 Ohms Frequency Range: 60 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 250 µA Direction: Omnidirectional Sensitivity: -38dB ±2dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 V ~ 3.63 V Port Location: Bottom Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Other Names: ADMP510ACEZ-RL7TR,AD MP510ACEZ-RL7TR-ND,1 428-1016-6,ADMP510AC EZ-RL7CT,ADMP510ACEZ -RL7DKR-ND,INMP510AC EZ-RL7,ADMP510ACEZ-R L7DKR,ADMP510ACEZ-RL 7,1428-1016-1,ADMP51 0ACEZ-RL7CT-ND,1428- 1016-2 Base Product Number: INMP510 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1006395-INMP510ACEZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1006395-INMP510ACEZ-R7
Audio Products - Microphones 1006395-INMP510ACEZ-R7
Win Source Part Number: 1006395-INMP510ACEZ- R7 Category: Audio Products>Microphones Series: INMP510 Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 1,000 Impedance: 350 Ohms Frequency Range: 60 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 250 µA Direction: Omnidirectional Sensitivity: -38dB ±2dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 V ~ 3.63 V Port Location: Bottom Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Other Names: ADMP510ACEZ-RL7TR,AD MP510ACEZ-RL7TR-ND,1 428-1016-6,ADMP510AC EZ-RL7CT,ADMP510ACEZ -RL7DKR-ND,INMP510AC EZ-RL7,ADMP510ACEZ-R L7DKR,ADMP510ACEZ-RL 7,1428-1016-1,ADMP51 0ACEZ-RL7CT-ND,1428- 1016-2 Base Product Number: INMP510 Product Status: Not For New Designs

Win Source Part Number: 1006395-INMP510ACEZ-R7
Category: Audio Products>Microphones
Series: INMP510
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 1,000
Impedance: 350 Ohms
Frequency Range: 60 Hz ~ 20 kHz
Output Type: Analog
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 250 µA
Direction: Omnidirectional
Sensitivity: -38dB ±2dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.5 V ~ 3.63 V
Port Location: Bottom
Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: TDK InvenSense
Other Names: ADMP510ACEZ-RL7TR,ADMP510ACEZ-RL7TR-ND,1428-1016-6,ADMP510ACEZ-RL7CT,ADMP510ACEZ-RL7DKR-ND,INMP510ACEZ-RL7,ADMP510ACEZ-RL7DKR,ADMP510ACEZ-RL7,1428-1016-1,ADMP510ACEZ-RL7CT-ND,1428-1016-2
Base Product Number: INMP510
Product Status: Not For New Designs

Buy Now Datasheet
Microphones - 1428-1016-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1016-2-ND
Microphones 1428-1016-2-ND
60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1016-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1016-1-ND
Microphones 1428-1016-1-ND
60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1016-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1016-6-ND
Microphones 1428-1016-6-ND
60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones INMP510ACEZ-R7
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
INMP510ACEZ-R7
MEMS Microphones INMP510ACEZ-R7
MEMS Microphones RF-Hardened, Low-Noise Microphone with Bottom Port and Analog Output

MEMS Microphones RF-Hardened, Low-Noise Microphone with Bottom Port and Analog Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1006395-INMP510ACEZ-R7 1428-1016-2-ND INMP510ACEZ-R7 INMP510ACEZ-R7
Product Name Audio Products - Microphones Microphones Audio Products - Microphones MEMS Microphones
Frequency Response 60 to 20000 Hz
Impedance 350 ohms 350 ohms
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details