TDK U.S.A. Corporation Microphones - INMP421BCEZ-R7 INMP421BCEZ-R7

Description
Manufacturer: TDK InvenSense Win Source Part Number: 1045601-INMP421BCEZ- R7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Frequency Range: 100Hz to 15kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Not For New Designs Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 1045601-INMP421BCEZ- R7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Frequency Range: 100Hz to 15kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Not For New Designs Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - INMP421BCEZ-R7 - 1045601-INMP421BCEZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - INMP421BCEZ-R7
1045601-INMP421BCEZ-R7
Microphones - INMP421BCEZ-R7 1045601-INMP421BCEZ-R7
Manufacturer: TDK InvenSense Win Source Part Number: 1045601-INMP421BCEZ- R7 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Frequency Range: 100Hz to 15kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Not For New Designs Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK InvenSense
Win Source Part Number: 1045601-INMP421BCEZ-R7
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Surface Mount
Frequency Range: 100Hz to 15kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 61dB
Voltage Range: 1.62 to 3.63V
Port Location: Bottom
Categories: Audio Products
Status: Not For New Designs
Operating Supply Current: 650μA
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microphones - 1428-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1013-2-ND
Microphones 1428-1013-2-ND
100Hz ~ 15kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 15kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
INMP421BCEZ-R7
MEMS Microphones INMP421BCEZ-R7
MEMS Microphones Omnidirectional Microphone with Bottom Port and PDM Digital Output

MEMS Microphones Omnidirectional Microphone with Bottom Port and PDM Digital Output

Buy Now Datasheet
Audio Products - Microphones INMP421BCEZ-R7
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1045601-INMP421BCEZ-R7 1428-1013-2-ND INMP421BCEZ-R7 INMP421BCEZ-R7
Product Name Microphones - INMP421BCEZ-R7 Microphones MEMS Microphones Audio Products - Microphones
Frequency Response 100 to 15000 Hz
Directivity Omnidirectional Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details