TDK InvenSense, Inc. Microphones - INMP421ACEZ-R0 INMP421ACEZ-R0

Description
Manufacturer: TDK InvenSense Win Source Part Number: 1045600-INMP421ACEZ- R0 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 15kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK InvenSense Win Source Part Number: 1045600-INMP421ACEZ- R0 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 15kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - INMP421ACEZ-R0 - 1045600-INMP421ACEZ-R0 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - INMP421ACEZ-R0
1045600-INMP421ACEZ-R0
Microphones - INMP421ACEZ-R0 1045600-INMP421ACEZ-R0
Manufacturer: TDK InvenSense Win Source Part Number: 1045600-INMP421ACEZ- R0 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 15kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.62 to 3.63V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK InvenSense
Win Source Part Number: 1045600-INMP421ACEZ-R0
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz to 15kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 61dB
Voltage Range: 1.62 to 3.63V
Port Location: Bottom
Categories: Audio Products
Status: Active
Operating Supply Current: 650μA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1045600-INMP421ACEZ-R0
Product Name Microphones - INMP421ACEZ-R0
Frequency Response 100 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 69 dB
Features RoHS; Digital
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - SPM0437HD4H-B - 1101581-SPM0437HD4H-B - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
View Details