Knowles Microphones - SPH0641LU4H-1 SPH0641LU4H-1

Description
Manufacturer: Knowles Win Source Part Number: 1101561-SPH0641LU4H- 1 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 80kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 64.3dB Voltage Range: 1.62 to 3.6V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5,900
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 1101561-SPH0641LU4H- 1 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 80kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 64.3dB Voltage Range: 1.62 to 3.6V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5,900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0641LU4H-1 - 1101561-SPH0641LU4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0641LU4H-1
1101561-SPH0641LU4H-1
Microphones - SPH0641LU4H-1 1101561-SPH0641LU4H-1
Manufacturer: Knowles Win Source Part Number: 1101561-SPH0641LU4H- 1 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 80kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 64.3dB Voltage Range: 1.62 to 3.6V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5,900

Manufacturer: Knowles
Win Source Part Number: 1101561-SPH0641LU4H-1
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz to 80kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±1dB @ 94dB SPL
S/N Ratio: 64.3dB
Voltage Range: 1.62 to 3.6V
Port Location: Bottom
Categories: Audio Products
Status: Active
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5,900

Buy Now Datasheet
Audio Products - Microphones SPH0641LU4H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH0641LU4H-1
MEMS Microphones SPH0641LU4H-1
MEMS Microphones DIG MEMs Mic, BP, Multimode,Ultrasonic

MEMS Microphones DIG MEMs Mic, BP, Multimode,Ultrasonic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1101561-SPH0641LU4H-1 SPH0641LU4H-1 SPH0641LU4H-1
Product Name Microphones - SPH0641LU4H-1 Audio Products - Microphones MEMS Microphones
Frequency Response 100 to 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details