TDK U.S.A. Corporation Microphones INMP401ACEZ-R7

Description
60Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.3V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
60Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.3V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - INMP401ACEZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
60Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.3V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads

60Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.3V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - INMP401ACEZ-R7 - 910567-INMP401ACEZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - INMP401ACEZ-R7
910567-INMP401ACEZ-R7
Microphones - INMP401ACEZ-R7 910567-INMP401ACEZ-R7
Manufacturer: TDK InvenSense Win Source Part Number: 910567-INMP401ACEZ-R 7 Series: INMP401 Features: 60 Hz ~ 15 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.3 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 5 (48 Hours) HTSUS: 8518.10.8030 Other Part Number: Q7440084D, ADMP401-1ACEZ-RL7, ADMP401-1ACEZ-RL7TR- ND, ADMP401-1ACEZ-RL7CT, INMP401ACEZ-RL7DKR, Q8265454, ADMP401ACEZ-RL7TR-ND , INMP401ACEZ-R7CT, ADMP401-1ACEZ-RL7TR, ADMP401-1ACEZ-RL7DKR -ND, ADMP401ACEZ-RL7DKR-N D, ADMP401-ACEZ-RL7CT, ADMP401-ACEZ-RL7DKR, ADMP401-1ACEZ-RL7CT- ND, ADMP401ACEZ-RL7CT, ADMP401-ACEZ-RL7CT-N D, Q7440084, INMP401ACEZ-R7DKR, INMP401ACEZ-RL7TR-ND , ADMP401ACEZ-RL7CT-ND , ADMP401ACEZRL7, ADMP401-ACEZ-RL7TR, INMP401ACEZ-RL7, INMP401ACEZ-RL7TR-ND L, ADMP401-ACEZ-RL7DKR- ND, INMP401ACEZ-RL7CT-ND , ADMP401-1ACEZ-RL7DKR , ADMP401ACEZ-RL7TR, INMP401ACEZ-RL7TR, ADMP401ACEZ-RL7DKR, INMP401ACEZ-RL7DKR-N D, ADMP401-ACEZ-RL7TR-N D, INMP401ACEZ-R7TR

Manufacturer: TDK InvenSense
Win Source Part Number: 910567-INMP401ACEZ-R7
Series: INMP401
Features: 60 Hz ~ 15 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.3 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 5 (48 Hours)
HTSUS: 8518.10.8030
Other Part Number: Q7440084D, ADMP401-1ACEZ-RL7, ADMP401-1ACEZ-RL7TR-ND, ADMP401-1ACEZ-RL7CT, INMP401ACEZ-RL7DKR, Q8265454, ADMP401ACEZ-RL7TR-ND, INMP401ACEZ-R7CT, ADMP401-1ACEZ-RL7TR, ADMP401-1ACEZ-RL7DKR-ND, ADMP401ACEZ-RL7DKR-ND, ADMP401-ACEZ-RL7CT, ADMP401-ACEZ-RL7DKR, ADMP401-1ACEZ-RL7CT-ND, ADMP401ACEZ-RL7CT, ADMP401-ACEZ-RL7CT-ND, Q7440084, INMP401ACEZ-R7DKR, INMP401ACEZ-RL7TR-ND, ADMP401ACEZ-RL7CT-ND, ADMP401ACEZRL7, ADMP401-ACEZ-RL7TR, INMP401ACEZ-RL7, INMP401ACEZ-RL7TR-NDL, ADMP401-ACEZ-RL7DKR-ND, INMP401ACEZ-RL7CT-ND, ADMP401-1ACEZ-RL7DKR, ADMP401ACEZ-RL7TR, INMP401ACEZ-RL7TR, ADMP401ACEZ-RL7DKR, INMP401ACEZ-RL7DKR-ND, ADMP401-ACEZ-RL7TR-ND, INMP401ACEZ-R7TR

Buy Now Datasheet
Audio Products - Microphones INMP401ACEZ-R7
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
INMP401ACEZ-R7
MEMS Microphones INMP401ACEZ-R7
MEMS Microphones Omnidirectional Microphone with Bottom Port and Analog Output

MEMS Microphones Omnidirectional Microphone with Bottom Port and Analog Output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number INMP401ACEZ-R7TR-ND 910567-INMP401ACEZ-R7 INMP401ACEZ-R7 INMP401ACEZ-R7
Product Name Microphones Microphones - INMP401ACEZ-R7 Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details