60Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.3V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
MIC MEMS ANALOG OMNI -42DB
MEMS Microphones Omnidirectional Microphone with Bottom Port and Analog Output
DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Audio Microphones | Audio Microphones | Audio Microphones |
Product Number | 1428-1029-2-ND | INMP401ACEZ-R0 | INMP401ACEZ-R0 |
Product Name | Microphones | Audio Products - Microphones | MEMS Microphones |
Directivity | Omnidirectional | Omnidirectional | |
Actual Size | 0.1860 inch (4.72 mm) | ||
Thickness / Height | 0.1480 inch (3.76 mm) |