TDK InvenSense, Inc. Interface - Interface - Specialized - IL3585E IL3585E

Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143764-IL3585E Length: 10.5 mm Operating Supply Voltage: 5 V Data Rate: 40 Mbps Interface: RS-485 Height: 2.5 mm Number of Drivers: 1 Number of Pins: 16 Output Current: 1 mA Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Width: 7.62 mm Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Pulse Width Distortion (PWD): 2 ns
Request a Quote
Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143764-IL3585E Length: 10.5 mm Operating Supply Voltage: 5 V Data Rate: 40 Mbps Interface: RS-485 Height: 2.5 mm Number of Drivers: 1 Number of Pins: 16 Output Current: 1 mA Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Width: 7.62 mm Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Pulse Width Distortion (PWD): 2 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IL3585E - 1143764-IL3585E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IL3585E
1143764-IL3585E
Interface - Interface - Specialized - IL3585E 1143764-IL3585E
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143764-IL3585E Length: 10.5 mm Operating Supply Voltage: 5 V Data Rate: 40 Mbps Interface: RS-485 Height: 2.5 mm Number of Drivers: 1 Number of Pins: 16 Output Current: 1 mA Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Width: 7.62 mm Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Pulse Width Distortion (PWD): 2 ns

Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143764-IL3585E
Length: 10.5 mm
Operating Supply Voltage: 5 V
Data Rate: 40 Mbps
Interface: RS-485
Height: 2.5 mm
Number of Drivers: 1
Number of Pins: 16
Output Current: 1 mA
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Width: 7.62 mm
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Pulse Width Distortion (PWD): 2 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1143764-IL3585E
Product Name Interface - Interface - Specialized - IL3585E
Package Type Surface Mount; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details