TDK InvenSense, Inc. 2.5KV Interface Transceiver IC IL3522ETR13

Description
Dgt Iso 2.5KV RS422/RS485 16SOIC Product overview: IL3522ETR13 from TDK InvenSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5KV, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IL3522ETR13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dgt Iso 2.5KV RS422/RS485 16SOIC Product overview: IL3522ETR13 from TDK InvenSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5KV, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IL3522ETR13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5KV Interface Transceiver IC - 754-IL3522ETR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5KV Interface Transceiver IC
754-IL3522ETR13
2.5KV Interface Transceiver IC 754-IL3522ETR13
Dgt Iso 2.5KV RS422/RS485 16SOIC Product overview: IL3522ETR13 from TDK InvenSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5KV, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IL3522ETR13 can be used for catalog matching and distributor lookup.

Dgt Iso 2.5KV RS422/RS485 16SOIC Product overview: IL3522ETR13 from TDK InvenSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5KV, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IL3522ETR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - IL3522ETR13 - 1147616-IL3522ETR13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IL3522ETR13
1147616-IL3522ETR13
Interface - Interface - Specialized - IL3522ETR13 1147616-IL3522ETR13
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147616-IL3522ETR13 Packaging: Tape & Reel (TR) Interface: RS-422 Number of Drivers: 1 Number of Pins: 16 Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C

Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147616-IL3522ETR13
Packaging: Tape & Reel (TR)
Interface: RS-422
Number of Drivers: 1
Number of Pins: 16
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-IL3522ETR13 1147616-IL3522ETR13
Product Name 2.5KV Interface Transceiver IC Interface - Interface - Specialized - IL3522ETR13
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
 - 8251A/BXA - Rochester Electronics
Specs
Device Type Sensor Interface
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers