TDK InvenSense, Inc. Interface - Interface - Specialized - IL3485-3E IL3485-3E

Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213100-IL3485-3E Data Rate: 20 Mbps Interface: RS-485 Number of Drivers: 1 Number of Pins: 16 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): IL 3485-3E; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213100-IL3485-3E Data Rate: 20 Mbps Interface: RS-485 Number of Drivers: 1 Number of Pins: 16 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): IL 3485-3E; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IL3485-3E - 1213100-IL3485-3E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IL3485-3E
1213100-IL3485-3E
Interface - Interface - Specialized - IL3485-3E 1213100-IL3485-3E
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213100-IL3485-3E Data Rate: 20 Mbps Interface: RS-485 Number of Drivers: 1 Number of Pins: 16 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: SOIC Alternative Parts (Cross-Reference): IL 3485-3E; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C

Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213100-IL3485-3E
Data Rate: 20 Mbps
Interface: RS-485
Number of Drivers: 1
Number of Pins: 16
Number of Receivers: 1
Categories: Interface - Specialized
Case / Package: SOIC
Alternative Parts (Cross-Reference): IL 3485-3E;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1213100-IL3485-3E
Product Name Interface - Interface - Specialized - IL3485-3E
Package Type Surface Mount; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details