TDK-Lambda Americas Inc. Dc-Dc Converter, 1 O/p, 0.6-2V, 60A; Power Supply Approvals Tdk-Lambda IJB12060A006V-003-R

Description
DC-DC CONVERTER, 1 O/P, 0.6-2V, 60A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:2V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 1 O/P, 0.6-2V, 60A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:2V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 0.6-2V, 60A; Power Supply Approvals Tdk-Lambda - 78Y5851 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.6-2V, 60A; Power Supply Approvals Tdk-Lambda
78Y5851
Dc-Dc Converter, 1 O/p, 0.6-2V, 60A; Power Supply Approvals Tdk-Lambda 78Y5851
DC-DC CONVERTER, 1 O/P, 0.6-2V, 60A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:2V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.6-2V, 60A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:2V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y5851
Product Name Dc-Dc Converter, 1 O/p, 0.6-2V, 60A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1005 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details