TDK U.S.A. Corporation Sensors, Transducers - Motion Sensors - Accelerometers IIM-42652

Description
Win Source Part Number: 1354056-IIM-42652 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Digital MSL Level: 1 (Unlimited) Mfr: TDK InvenSense Series: SmartIndustrial™ Package: Tape & Reel Product Status: Active Features: Selective Scale, Sleep Mode, Temperature Sensor Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (2.5x3) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 3.6V Output Type: I²C, I3C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Bandwidth: 6.25Hz ~ 16kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354056-IIM-42652 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Digital MSL Level: 1 (Unlimited) Mfr: TDK InvenSense Series: SmartIndustrial™ Package: Tape & Reel Product Status: Active Features: Selective Scale, Sleep Mode, Temperature Sensor Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (2.5x3) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 3.6V Output Type: I²C, I3C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Bandwidth: 6.25Hz ~ 16kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1354056-IIM-42652 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1354056-IIM-42652
Sensors, Transducers - Motion Sensors - Accelerometers 1354056-IIM-42652
Win Source Part Number: 1354056-IIM-42652 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Digital MSL Level: 1 (Unlimited) Mfr: TDK InvenSense Series: SmartIndustrial™ Package: Tape & Reel Product Status: Active Features: Selective Scale, Sleep Mode, Temperature Sensor Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (2.5x3) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 3.6V Output Type: I²C, I3C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Bandwidth: 6.25Hz ~ 16kHz

Win Source Part Number: 1354056-IIM-42652
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: Digital
MSL Level: 1 (Unlimited)
Mfr: TDK InvenSense
Series: SmartIndustrial™
Package: Tape & Reel
Product Status: Active
Features: Selective Scale, Sleep Mode, Temperature Sensor
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (2.5x3)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 3.6V
Output Type: I²C, I3C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g)
Bandwidth: 6.25Hz ~ 16kHz

Buy Now Datasheet
Accelerometers - 1428-IIM-42652CT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1428-IIM-42652CT-ND
Accelerometers 1428-IIM-42652CT-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)

Buy Now Datasheet
Accelerometers - 1428-IIM-42652DKR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1428-IIM-42652DKR-ND
Accelerometers 1428-IIM-42652DKR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)

Buy Now Datasheet
Accelerometers - 1428-IIM-42652TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1428-IIM-42652TR-ND
Accelerometers 1428-IIM-42652TR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 16kHz 14-LGA (2.5x3)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - IIM-42652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
IIM-42652
Sensors, Transducers - Motion Sensors - Accelerometers IIM-42652
COMPACT, LOW POWER 6-AXIS INDUST

COMPACT, LOW POWER 6-AXIS INDUST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1354056-IIM-42652 1428-IIM-42652CT-ND IIM-42652
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 2 to 16 g 2 to 16 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Triaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 10204316-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10000 g
Frequency Range 0.0 to 10000 Hz
View Details
High Temperature Accelerometer - 3055C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details