60Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads
60Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads
60Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads
Manufacturer: TDK InvenSense
Win Source Part Number: 801709-ICS-43434
Packaging: Reel
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 60Hz ~ 20kHz
Output Type: Digital, I2S
Shape: Rectangular
Current - Supply: 550μA
Direction: Omnidirectional
Sensitivity: -26 ±1dB at 94dB SPL
S/N Ratio: 64dB
Voltage Range: 1.65V ~ 3.63V
Port Location: Bottom
Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Maximum): 0.039" (0.98mm)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
MEMS Microphones Multi-Mode Microphone with I S Digital Output
MICROPHONE MEMS DIGITAL I2S OMNI
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Microphones | Microphone Chips | Audio Microphones | Audio Microphones |
| Product Number | 1428-1066-2-ND | 801709-ICS-43434 | ICS-43434 | ICS-43434 |
| Product Name | Microphones | Microphones - ICS-43434 | MEMS Microphones | Audio Products - Microphones |
| Directivity | Omnidirectional | |||
| Thickness / Height | 0.1043 inch (2.65 mm) | |||
| Sensitivity | 50.12 mV/Pa (345551 mV/psi) | |||
| SN Ratio | 64 dB | 64 dB |