TDK U.S.A. Corporation Microphones ICS-43432

Description
50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1053-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1053-6-ND
Microphones 1428-1053-6-ND
50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1053-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1053-1-ND
Microphones 1428-1053-1-ND
50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1053-2-ND
Microphones 1428-1053-2-ND
50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, I²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - ICS-43432 - 802025-ICS-43432 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-43432
802025-ICS-43432
Microphones - ICS-43432 802025-ICS-43432
Manufacturer: TDK InvenSense Win Source Part Number: 802025-ICS-43432 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 50Hz ~ 20kHz Output Type: Digital, I2S Shape: Rectangular Current - Supply: 1.5mA Direction: Omnidirectional Sensitivity: -26dB ±1dB at 94dB SPL S/N Ratio: 65dB Voltage Range: 1.62V ~ 3.63V Port Location: Bottom Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK InvenSense
Win Source Part Number: 802025-ICS-43432
Packaging: Reel
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 50Hz ~ 20kHz
Output Type: Digital, I2S
Shape: Rectangular
Current - Supply: 1.5mA
Direction: Omnidirectional
Sensitivity: -26dB ±1dB at 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.62V ~ 3.63V
Port Location: Bottom
Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum): 0.043" (1.10mm)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
MEMS Microphones
ICS-43432
MEMS Microphones ICS-43432
MEMS Microphones Low-Noise Microphone with I S Digital Output

MEMS Microphones Low-Noise Microphone with I S Digital Output

Buy Now Datasheet
Audio Products - Microphones - ICS-43432 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-43432
Audio Products - Microphones ICS-43432
MIC MEMS DIGITAL I2S OMNI -26DB

MIC MEMS DIGITAL I2S OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 1428-1053-6-ND 802025-ICS-43432 ICS-43432 ICS-43432
Product Name Microphones Microphones - ICS-43432 MEMS Microphones Audio Products - Microphones
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 65 dB 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers