TDK U.S.A. Corporation Audio Products - Microphones ICS-41351

Description
Win Source Part Number: 1354260-ICS-41351 Category: Audio Products - Microphones Fake Threat In the Open Market: 43 pct. Type: MEMS (Silicon) MSL Level: 1 (Unlimited) Mfr: TDK InvenSense Package: Tape & Reel Product Status: Active HTSUS: 8518.10.8030 Voltage - Rated: 1.8 V Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Digital, PDM Termination: Solder Pads Frequency Range: 50 Hz ~ 20 kHz Height (Max): 0.043" (1.08mm) Current - Supply: 600 µA Sensitivity: -26dB ±1dB @ 94dB SPL Direction: Omnidirectional S/N Ratio: 65dB Port Location: Top Shape: Rectangular
Request a Quote Datasheet
Description
Win Source Part Number: 1354260-ICS-41351 Category: Audio Products - Microphones Fake Threat In the Open Market: 43 pct. Type: MEMS (Silicon) MSL Level: 1 (Unlimited) Mfr: TDK InvenSense Package: Tape & Reel Product Status: Active HTSUS: 8518.10.8030 Voltage - Rated: 1.8 V Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Digital, PDM Termination: Solder Pads Frequency Range: 50 Hz ~ 20 kHz Height (Max): 0.043" (1.08mm) Current - Supply: 600 µA Sensitivity: -26dB ±1dB @ 94dB SPL Direction: Omnidirectional S/N Ratio: 65dB Port Location: Top Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1354260-ICS-41351 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1354260-ICS-41351
Audio Products - Microphones 1354260-ICS-41351
Win Source Part Number: 1354260-ICS-41351 Category: Audio Products - Microphones Fake Threat In the Open Market: 43 pct. Type: MEMS (Silicon) MSL Level: 1 (Unlimited) Mfr: TDK InvenSense Package: Tape & Reel Product Status: Active HTSUS: 8518.10.8030 Voltage - Rated: 1.8 V Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Digital, PDM Termination: Solder Pads Frequency Range: 50 Hz ~ 20 kHz Height (Max): 0.043" (1.08mm) Current - Supply: 600 µA Sensitivity: -26dB ±1dB @ 94dB SPL Direction: Omnidirectional S/N Ratio: 65dB Port Location: Top Shape: Rectangular

Win Source Part Number: 1354260-ICS-41351
Category: Audio Products - Microphones
Fake Threat In the Open Market: 43 pct.
Type: MEMS (Silicon)
MSL Level: 1 (Unlimited)
Mfr: TDK InvenSense
Package: Tape & Reel
Product Status: Active
HTSUS: 8518.10.8030
Voltage - Rated: 1.8 V
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Digital, PDM
Termination: Solder Pads
Frequency Range: 50 Hz ~ 20 kHz
Height (Max): 0.043" (1.08mm)
Current - Supply: 600 µA
Sensitivity: -26dB ±1dB @ 94dB SPL
Direction: Omnidirectional
S/N Ratio: 65dB
Port Location: Top
Shape: Rectangular

Buy Now Datasheet
Microphones - 1428-1155-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1155-1-ND
Microphones 1428-1155-1-ND
50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1155-2-ND
Microphones 1428-1155-2-ND
50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1155-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1155-6-ND
Microphones 1428-1155-6-ND
50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - ICS-41351 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-41351
Audio Products - Microphones ICS-41351
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site
MEMS Microphones - ICS-41351 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MEMS Microphones
ICS-41351
MEMS Microphones ICS-41351
MEMS Microphones Top Port PDM Low-Power Multi-Mode Microphone with High AOP Mode

MEMS Microphones Top Port PDM Low-Power Multi-Mode Microphone with High AOP Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1354260-ICS-41351 1428-1155-1-ND ICS-41351 ICS-41351
Product Name Audio Products - Microphones Microphones Audio Products - Microphones MEMS Microphones
Frequency Response 50 to 20000 Hz
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details