TDK U.S.A. Corporation Microphones - ICS-41350 ICS-41350

Description
Manufacturer: TDK InvenSense Win Source Part Number: 848363-ICS-41350 Features: 50 Hz ~ 40 kHz Microphone 1.65 V ~ 3.63 V () Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1064-1, 1428-1064-2, Q12660977, 1428-1064-6
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 848363-ICS-41350 Features: 50 Hz ~ 40 kHz Microphone 1.65 V ~ 3.63 V () Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1064-1, 1428-1064-2, Q12660977, 1428-1064-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - ICS-41350 - 848363-ICS-41350 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-41350
848363-ICS-41350
Microphones - ICS-41350 848363-ICS-41350
Manufacturer: TDK InvenSense Win Source Part Number: 848363-ICS-41350 Features: 50 Hz ~ 40 kHz Microphone 1.65 V ~ 3.63 V () Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1064-1, 1428-1064-2, Q12660977, 1428-1064-6

Manufacturer: TDK InvenSense
Win Source Part Number: 848363-ICS-41350
Features: 50 Hz ~ 40 kHz Microphone 1.65 V ~ 3.63 V ()
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1064-1, 1428-1064-2, Q12660977, 1428-1064-6

Buy Now Datasheet
Microphones - 1428-1064-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1064-1-ND
Microphones 1428-1064-1-ND
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads

50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 1428-1064-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1064-2-ND
Microphones 1428-1064-2-ND
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads

50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 1428-1064-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1064-6-ND
Microphones 1428-1064-6-ND
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads

50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
ICS-41350
MEMS Microphones ICS-41350
MEMS Microphones Bottom Port PDM Low-Power Multi-Mode Microphone with High AOP Mode

MEMS Microphones Bottom Port PDM Low-Power Multi-Mode Microphone with High AOP Mode

Buy Now Datasheet
Audio Products - Microphones - ICS-41350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-41350
Audio Products - Microphones ICS-41350
MIC MEMS DIGITAL PDM OMNI -32DB

MIC MEMS DIGITAL PDM OMNI -32DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 848363-ICS-41350 1428-1064-1-ND ICS-41350 ICS-41350
Product Name Microphones - ICS-41350 Microphones MEMS Microphones Audio Products - Microphones
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 25.12 mV/Pa (173186 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details