TDK U.S.A. Corporation Microphones - ICS-40720 ICS-40720

Description
Manufacturer: TDK InvenSense Win Source Part Number: 874226-ICS-40720 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1120-1, 1428-1120-2, 1428-1120-6
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 874226-ICS-40720 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1120-1, 1428-1120-2, 1428-1120-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - ICS-40720 - 874226-ICS-40720 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40720
874226-ICS-40720
Microphones - ICS-40720 874226-ICS-40720
Manufacturer: TDK InvenSense Win Source Part Number: 874226-ICS-40720 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1120-1, 1428-1120-2, 1428-1120-6

Manufacturer: TDK InvenSense
Win Source Part Number: 874226-ICS-40720
Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1120-1, 1428-1120-2, 1428-1120-6

Buy Now Datasheet
Microphones - 1428-1120-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1120-6-ND
Microphones 1428-1120-6-ND
75Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

75Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1120-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1120-2-ND
Microphones 1428-1120-2-ND
75Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

75Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1120-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1120-1-ND
Microphones 1428-1120-1-ND
75Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

75Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40720
MEMS Microphones ICS-40720
MEMS Microphones Ultra-Low Noise Microphone with Differential Output

MEMS Microphones Ultra-Low Noise Microphone with Differential Output

Buy Now Datasheet
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense - 64AH1274 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense
64AH1274
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense 64AH1274
ANALOG MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES

ANALOG MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Audio Products - Microphones - ICS-40720 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40720
Audio Products - Microphones ICS-40720
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones Audio Microphones
Product Number 874226-ICS-40720 1428-1120-6-ND ICS-40720 64AH1274 ICS-40720
Product Name Microphones - ICS-40720 Microphones MEMS Microphones Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers