MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.5V to 2V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Processor ICs |
| Product Number | 69AC5941 |
| Product Name | Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense |
| Package/Case | LGA |