Cirrus Logic, Inc. Stereo Digital Volume Control CS3310

Description
The CS3310 is a complete stereo digital volume control designed specifically for audio systems. It features a 16-bit serial interface that controls two independent, low-distortion audio channels. The CS3310 includes an array of well-matched resistors and a low-noise active output stage that is capable of driving a 600 ω load. A total adjustable range of 127 dB, in 0.5 dB steps, is achieved through 95.5 dB of attenuation and 31.5 dB of gain. The simple 3-wire interface provides daisy-chaining of multiple CS3310s for multichannel audio systems. The device operates from ±5 V supplies and has an input/output voltage range of ±3.75 V. Features Complete digital volume control Two independent channels Serial control 0.5 dB step size Wide adjustable range -95.5 dB attenuation +31.5 dB gain Low distortion and noise -100 THD+N 116 dB dynamic range Noise-free level transitions Channel-to-channel crosstalk better than 110 dB Package: 16-pin plastic SOIC; lead-free assembly
Datasheet
Description
The CS3310 is a complete stereo digital volume control designed specifically for audio systems. It features a 16-bit serial interface that controls two independent, low-distortion audio channels. The CS3310 includes an array of well-matched resistors and a low-noise active output stage that is capable of driving a 600 ω load. A total adjustable range of 127 dB, in 0.5 dB steps, is achieved through 95.5 dB of attenuation and 31.5 dB of gain. The simple 3-wire interface provides daisy-chaining of multiple CS3310s for multichannel audio systems. The device operates from ±5 V supplies and has an input/output voltage range of ±3.75 V. Features Complete digital volume control Two independent channels Serial control 0.5 dB step size Wide adjustable range -95.5 dB attenuation +31.5 dB gain Low distortion and noise -100 THD+N 116 dB dynamic range Noise-free level transitions Channel-to-channel crosstalk better than 110 dB Package: 16-pin plastic SOIC; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Digital Volume Control - CS3310 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo Digital Volume Control
CS3310
Stereo Digital Volume Control CS3310
The CS3310 is a complete stereo digital volume control designed specifically for audio systems. It features a 16-bit serial interface that controls two independent, low-distortion audio channels. The CS3310 includes an array of well-matched resistors and a low-noise active output stage that is capable of driving a 600 ω load. A total adjustable range of 127 dB, in 0.5 dB steps, is achieved through 95.5 dB of attenuation and 31.5 dB of gain. The simple 3-wire interface provides daisy-chaining of multiple CS3310s for multichannel audio systems. The device operates from ±5 V supplies and has an input/output voltage range of ±3.75 V. Features Complete digital volume control Two independent channels Serial control 0.5 dB step size Wide adjustable range -95.5 dB attenuation +31.5 dB gain Low distortion and noise -100 THD+N 116 dB dynamic range Noise-free level transitions Channel-to-channel crosstalk better than 110 dB Package: 16-pin plastic SOIC; lead-free assembly

The CS3310 is a complete stereo digital volume control designed specifically for audio systems. It features a 16-bit serial interface that controls two independent, low-distortion audio channels. The CS3310 includes an array of well-matched resistors and a low-noise active output stage that is capable of driving a 600 Ω load. A total adjustable range of 127 dB, in 0.5 dB steps, is achieved through 95.5 dB of attenuation and 31.5 dB of gain. The simple 3-wire interface provides daisy-chaining of multiple CS3310s for multichannel audio systems. The device operates from ±5 V supplies and has an input/output voltage range of ±3.75 V.

Features

  • Complete digital volume control
    • Two independent channels
    • Serial control
    • 0.5 dB step size
  • Wide adjustable range
    • -95.5 dB attenuation
    • +31.5 dB gain
  • Low distortion and noise
    • -100 THD+N
    • 116 dB dynamic range
  • Noise-free level transitions
  • Channel-to-channel crosstalk better than 110 dB
  • Package: 16-pin plastic SOIC; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS3310
Product Name Stereo Digital Volume Control
Package/Case 16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8244CB-C-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
DAE-1 4-Channel DSP with Integrated PWM Controller 144 pin LQFP - D2-81412-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP144
View Details
2 suppliers
Audio Special Purpose - CS8406-CSZR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Interface I2C; SPI; I²C, SPI
Number of Channels 2 #
View Details