TDK U.S.A. Corporation Audio Products - Microphones ICS-40619

Description
Manufacturer: TDK InvenSense Win Source Part Number: 1323850-ICS-40619 Category: Audio Products>Microphones Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Standard Package: 10,000 Frequency Range: 50 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 190 µA Direction: Omnidirectional Sensitivity: -38db ±1dB S/N Ratio: 67dB Voltage Range: 1.52 V ~ 3.63 V Port Location: Top ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: 1428-1063-1,1428-106 3-2,1428-1063-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 1323850-ICS-40619 Category: Audio Products>Microphones Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Standard Package: 10,000 Frequency Range: 50 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 190 µA Direction: Omnidirectional Sensitivity: -38db ±1dB S/N Ratio: 67dB Voltage Range: 1.52 V ~ 3.63 V Port Location: Top ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: 1428-1063-1,1428-106 3-2,1428-1063-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1323850-ICS-40619 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1323850-ICS-40619
Audio Products - Microphones 1323850-ICS-40619
Manufacturer: TDK InvenSense Win Source Part Number: 1323850-ICS-40619 Category: Audio Products>Microphones Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Standard Package: 10,000 Frequency Range: 50 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 190 µA Direction: Omnidirectional Sensitivity: -38db ±1dB S/N Ratio: 67dB Voltage Range: 1.52 V ~ 3.63 V Port Location: Top ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: 1428-1063-1,1428-106 3-2,1428-1063-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK InvenSense
Win Source Part Number: 1323850-ICS-40619
Category: Audio Products>Microphones
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Standard Package: 10,000
Frequency Range: 50 Hz ~ 20 kHz
Output Type: Analog
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 190 µA
Direction: Omnidirectional
Sensitivity: -38db ±1dB
S/N Ratio: 67dB
Voltage Range: 1.52 V ~ 3.63 V
Port Location: Top
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: 1428-1063-1,1428-1063-2,1428-1063-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microphones - 1428-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1063-1-ND
Microphones 1428-1063-1-ND
50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 1428-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1063-2-ND
Microphones 1428-1063-2-ND
50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - ICS-40619 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40619
Audio Products - Microphones ICS-40619
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40619
MEMS Microphones ICS-40619
MEMS Microphones High Dynamic Range Microphone with Differential Output and Low Power

MEMS Microphones High Dynamic Range Microphone with Differential Output and Low Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1323850-ICS-40619 1428-1063-1-ND ICS-40619 ICS-40619
Product Name Audio Products - Microphones Microphones Audio Products - Microphones MEMS Microphones
Frequency Response 50 to 20000 Hz
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details