TDK U.S.A. Corporation Microphones ICS-40310

Description
90Hz ~ 16kHz Analog Microphone MEMS (Silicon) 0.9V ~ 1.3V Omnidirectional (-37dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
90Hz ~ 16kHz Analog Microphone MEMS (Silicon) 0.9V ~ 1.3V Omnidirectional (-37dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1028-2-ND
Microphones 1428-1028-2-ND
90Hz ~ 16kHz Analog Microphone MEMS (Silicon) 0.9V ~ 1.3V Omnidirectional (-37dB ±3dB @ 94dB SPL) Solder Pads

90Hz ~ 16kHz Analog Microphone MEMS (Silicon) 0.9V ~ 1.3V Omnidirectional (-37dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - ICS-40310 - 874224-ICS-40310 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40310
874224-ICS-40310
Microphones - ICS-40310 874224-ICS-40310
Manufacturer: TDK InvenSense Win Source Part Number: 874224-ICS-40310 Series: ICS-40310 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-37dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1028-6, 1428-1028-2, 1428-1028-1

Manufacturer: TDK InvenSense
Win Source Part Number: 874224-ICS-40310
Series: ICS-40310
Features: Analog Microphone MEMS (Silicon) Omnidirectional (-37dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1028-6, 1428-1028-2, 1428-1028-1

Buy Now Datasheet
Audio Products - Microphones - ICS-40310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40310
Audio Products - Microphones ICS-40310
MIC MEMS ANALOG OMNI -37DB

MIC MEMS ANALOG OMNI -37DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40310
MEMS Microphones ICS-40310
MEMS Microphones Ultra-Low Current, Low-Noise Microphone with Analog Output

MEMS Microphones Ultra-Low Current, Low-Noise Microphone with Analog Output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 1428-1028-2-ND 874224-ICS-40310 ICS-40310 ICS-40310
Product Name Microphones Microphones - ICS-40310 Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details