TDK U.S.A. Corporation Microphones ICS-40300

Description
6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1027-2-ND
Microphones 1428-1027-2-ND
6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads

6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1027-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1027-1-ND
Microphones 1428-1027-1-ND
6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads

6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1027-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1027-6-ND
Microphones 1428-1027-6-ND
6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads

6Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-45dB ±2dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - ICS-40300 - 847910-ICS-40300 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40300
847910-ICS-40300
Microphones - ICS-40300 847910-ICS-40300
Manufacturer: TDK InvenSense Win Source Part Number: 847910-ICS-40300 Series: ICS-40300 Features: 6 Hz ~ 20 kHz Microphone 1.5 V ~ 3.63 V () Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1027-6, 1428-1027-1, 1428-1027-2

Manufacturer: TDK InvenSense
Win Source Part Number: 847910-ICS-40300
Series: ICS-40300
Features: 6 Hz ~ 20 kHz Microphone 1.5 V ~ 3.63 V ()
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1027-6, 1428-1027-1, 1428-1027-2

Buy Now Datasheet
Audio Products - Microphones - ICS-40300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40300
Audio Products - Microphones ICS-40300
MIC MEMS ANALOG OMNI -45DB

MIC MEMS ANALOG OMNI -45DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40300
MEMS Microphones ICS-40300
MEMS Microphones High SPL Analog Microphone with Extended Low Frequency Response

MEMS Microphones High SPL Analog Microphone with Extended Low Frequency Response

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 1428-1027-2-ND 847910-ICS-40300 ICS-40300 ICS-40300
Product Name Microphones Microphones - ICS-40300 Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Thickness / Height 0.1480 inch (3.76 mm)
Sensitivity 5.62 mV/Pa (38771 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details