TDK U.S.A. Corporation Microphones - ICS-40180 ICS-40180

Description
Manufacturer: TDK InvenSense Win Source Part Number: 1044685-ICS-40180 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 350 Ohm Frequency Range: 60Hz to 20kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 to 3.63V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 260μA Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 1044685-ICS-40180 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 350 Ohm Frequency Range: 60Hz to 20kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 to 3.63V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 260μA Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - ICS-40180 - 1044685-ICS-40180 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40180
1044685-ICS-40180
Microphones - ICS-40180 1044685-ICS-40180
Manufacturer: TDK InvenSense Win Source Part Number: 1044685-ICS-40180 Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 350 Ohm Frequency Range: 60Hz to 20kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.5 to 3.63V Port Location: Bottom Categories: Audio Products Status: Active Operating Supply Current: 260μA Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK InvenSense
Win Source Part Number: 1044685-ICS-40180
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Impedance: 350 Ohm
Frequency Range: 60Hz to 20kHz
Output Type: Analog
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -38dB ±1dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.5 to 3.63V
Port Location: Bottom
Categories: Audio Products
Status: Active
Operating Supply Current: 260μA
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microphones - 1428-1054-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1054-2-ND
Microphones 1428-1054-2-ND
60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

60Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40180
MEMS Microphones ICS-40180
MEMS Microphones RF-Hardened, Low-Noise Microphone with Bottom Port and Analog Output

MEMS Microphones RF-Hardened, Low-Noise Microphone with Bottom Port and Analog Output

Buy Now Datasheet
Audio Products - Microphones - ICS-40180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40180
Audio Products - Microphones ICS-40180
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1044685-ICS-40180 1428-1054-2-ND ICS-40180 ICS-40180
Product Name Microphones - ICS-40180 Microphones MEMS Microphones Audio Products - Microphones
Frequency Response 60 to 20000 Hz
Impedance 350 ohms
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details