TDK InvenSense, Inc. Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense ICM-42605

Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense - 25AH9704 - Newark, An Avnet Company
Chicago, IL, United States
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
25AH9704
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense 25AH9704
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 25AH9704
Product Name Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 195 C (-40 to 383 F)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Fast decay phosphors - J12782-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details