TDK InvenSense, Inc. Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense ICM-20948

Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Compass; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet
Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Compass; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense - 69AC5939 - Newark, An Avnet Company
Chicago, IL, United States
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
69AC5939
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense 69AC5939
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Compass; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Compass; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC5939
Product Name Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - SP4001100XTMA1 - 896933-SP4001100XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers