TDK InvenSense, Inc. Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense ICM-20789

Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense - 69AC5938 - Newark, An Avnet Company
Chicago, IL, United States
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
69AC5938
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense 69AC5938
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC5938
Product Name Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
InGaAs image sensors, Line sensors - G9494-512D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details