The iCH12012A007V-006-R is a non-isolated surface-mount DC-DC point-of-load converter delivering up to 85 W from a 4.5 V to 14 V input, with an output voltage range of 0.7 V to 8.5 V and maximum output current of 12 A. It features a fixed 500 kHz switching frequency, 97% typical efficiency, and a DOSA-compatible footprint. The module measures 12.2 mm × 12.2 mm × 8.5 mm and is rated for operation from -40 °C to 115 °C. It is certified to IEC/UL/CSA/EN 62368-1 and 60950-1, carries CE and UKCA marks, and has a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iCH12012A007V-006-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | DOSA compatible footprint Surface mountable Excellent transient response |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |