The iCF12005A007V-006-R is a 3A non-isolated SMT point-of-load DC-DC converter from the iCF series, designed for compact, high-efficiency power delivery. It features a DOSA-compatible footprint in an LGA or EPC format, measuring 12.2 x 12.2 x 4.45 mm, and supports input voltages from 4.5 to 14 V with an output range of 0.7 to 5.5 V. The converter operates at 600 kHz, achieves 85 to 93.5% efficiency across its output range, and maintains ±3% output voltage tolerance. It includes remote on/off, remote sense, power good signal, hiccup-mode overcurrent protection, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iCF12005A007V-006-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | DOSA compatible footprint Surface mountable LGA or EPC format |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |