TDK-Lambda Americas Inc. DC-DC Converters iAF05020A006V-003-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iAF05020A006V-003-R is a 110W, 20A non-isolated surface-mount DC-DC converter designed for point-of-load applications, operating from a 2.4 to 5.5 V input and providing a 0.6 to 3.63 V output. It features a EPC package with edge-plated castellations for inspectable solder joints, measures 33 x 13.46 x 7.75 mm, and operates over a temperature range of -40 to 115 °C. The converter has a fixed switching frequency of 600 kHz, output ripple and noise of 20 mVpp, and includes remote sense and negative logic remote on/off. It complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards and carries a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The iAF05020A006V-003-R is a 110W, 20A non-isolated surface-mount DC-DC converter designed for point-of-load applications, operating from a 2.4 to 5.5 V input and providing a 0.6 to 3.63 V output. It features a EPC package with edge-plated castellations for inspectable solder joints, measures 33 x 13.46 x 7.75 mm, and operates over a temperature range of -40 to 115 °C. The converter has a fixed switching frequency of 600 kHz, output ripple and noise of 20 mVpp, and includes remote sense and negative logic remote on/off. It complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards and carries a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - iAF05020A006V-003-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
iAF05020A006V-003-R
DC-DC Converters iAF05020A006V-003-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number iAF05020A006V-003-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features DOSA compatible footprint Surface mountable LGA or EPC format
Operating Temperature -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN50A24-24/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 102A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - HQA2W120W120V-007-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers