The i7C4W008A120V is a 300 W non-isolated buck-boost DC-DC converter designed to generate DC output voltage rails from a wide 9 to 53 V input range, with an adjustable output of 9.6 to 48 V at up to 8 A. It is available in open frame, baseplate, or heatsink-mounted configurations, with dimensions of 34 mm x 36.8 mm x 11.87 mm for the open frame version. The converter operates with up to 97% efficiency, has a switching frequency of 250 kHz, and supports remote on/off, power good, and current limit adjustment options. It meets IEC/EN/UL/CSA/EN6236
The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input and has a wide output adjustment range. Three mechanical configurations are available; low profile open frame, baseplate construction for conduction cooling, or integral heat sink for convection or forced air cooling. Options include a Power Good signal, switching frequency synchronization, output current monitoring and an adjustable current limit for parallel operation.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | i7C4W008A120V |
| Product Name | 300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| DC Output Voltage | 9.6 to 48.0 volts |