TDK-Lambda Americas Inc., High Power Division DC DC Converters I7C2W020A120V-003-R

Description
Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 24V 20A 9V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 24V 20A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-I7C2W020A120V-003-R-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 24V 20A 9V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 24V 20A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 8-24V, 20A; Power Supply Approvals Tdk-Lambda - 09AJ9520 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 8-24V, 20A; Power Supply Approvals Tdk-Lambda
09AJ9520
Dc-Dc Converter, 8-24V, 20A; Power Supply Approvals Tdk-Lambda 09AJ9520
DC-DC CONVERTER, 8-24V, 20A; Power Supply Approvals:ITE; Output Power Max:300W; Output Voltage Min:8V; Output Voltage Max:24V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

DC-DC CONVERTER, 8-24V, 20A; Power Supply Approvals:ITE; Output Power Max:300W; Output Voltage Min:8V; Output Voltage Max:24V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-I7C2W020A120V-003-R-ND 09AJ9520
Product Name DC DC Converters Dc-Dc Converter, 8-24V, 20A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details