TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 3.3V To 40V, 20A; Power Supply Approvals Tdk-Lambda I6A4W020A033V-001-R

Description
DC-DC CONVERTER, 3.3V TO 40V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V TO 40V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V To 40V, 20A; Power Supply Approvals Tdk-Lambda - 81Y1493 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V To 40V, 20A; Power Supply Approvals Tdk-Lambda
81Y1493
Dc-Dc Converter, 3.3V To 40V, 20A; Power Supply Approvals Tdk-Lambda 81Y1493
DC-DC CONVERTER, 3.3V TO 40V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V TO 40V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81Y1493
Product Name Dc-Dc Converter, 3.3V To 40V, 20A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details